IC MOTOR DRIVER 4.7V-18V 20TSSOP Product overview: ZXBM1015ST20TC from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.7V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ZXBM1015ST20TC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 119518-ZXBM1015ST20T
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 20-TSSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Motor Driver PWM 20-TSSOP
Motor Driver PWM 20-TSSOP
IC MOTOR DRIVER 4.7V-18V 20TSSOP
IC MOTOR DRIVER 4.7V-18V 20TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-ZXBM1015ST20TC | 119518-ZXBM1015ST20TC | ZXBM1015ST20TR-ND | ZXBM1015ST20TC | ZXBM1015ST20TC | ZXBM1015ST20TC |
| Product Name | 4.7V 18V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - ZXBM1015ST20TC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| DC Input | 18 volts | 5 to 18 volts | 5 to 18 volts | |||
| AC Input | 5 to 18 volts | 5 to 18 volts |