DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZX5T955GTA ZX5T955GTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036865-ZX5T955GTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Family Name: ZX5T955G Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 360mV @ 300mA, 3A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 5V Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): PBHV9414ZX ; PBHV9414Z ; ZX5T955G; ZX5T955GTC; Introduction Date: August 18, 2004 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036865-ZX5T955GTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Family Name: ZX5T955G Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 360mV @ 300mA, 3A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 5V Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): PBHV9414ZX ; PBHV9414Z ; ZX5T955G; ZX5T955GTC; Introduction Date: August 18, 2004 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZX5T955GTA - 036865-ZX5T955GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZX5T955GTA
036865-ZX5T955GTA
TRANSISTORS - Transistors (BJT) - Single - ZX5T955GTA 036865-ZX5T955GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036865-ZX5T955GTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Family Name: ZX5T955G Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 360mV @ 300mA, 3A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 5V Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): PBHV9414ZX ; PBHV9414Z ; ZX5T955G; ZX5T955GTC; Introduction Date: August 18, 2004 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036865-ZX5T955GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Family Name: ZX5T955G
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 360mV @ 300mA, 3A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 5V
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): PBHV9414ZX ; PBHV9414Z ; ZX5T955G; ZX5T955GTC;
Introduction Date: August 18, 2004
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 036865-ZX5T955GTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZX5T955GTA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3391EEUD - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translator ICs - 1922407P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Translators, Level Shifters - 1727-74LVCH1T45GS,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers