Bipolar (BJT) Transistor PNP 100V 5A 125MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 100V 5A 125MHz 3W Surface Mount SOT-223-3
TRANS PNP 100V 5A SOT223-3 Product overview: ZX5T953GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T953GTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036864-ZX5T953GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 340mV @ 400mA, 4A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 1V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
TRANS PNP 100V 5A SOT223-3
TRANS PNP 100V 5A SOT223-3
Bipolar Transistors - BJT PNP 100V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZX5T953GTR-ND | 276-ZX5T953GTA | 036864-ZX5T953GTA | ZX5T953GTA | ZX5T953GTA | ZX5T953GTA |
| Product Name | Single Bipolar Transistors | 100V 5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZX5T953GTA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts |