DIODES Incorporated 60V 5.5A Bipolar Transistor ZX5T951GTA

Description
TRANS PNP 60V 5.5A SOT223-3 Product overview: ZX5T951GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T951GTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 60V 5.5A SOT223-3 Product overview: ZX5T951GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T951GTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5.5A Bipolar Transistor
276-ZX5T951GTA
60V 5.5A Bipolar Transistor 276-ZX5T951GTA
TRANS PNP 60V 5.5A SOT223-3 Product overview: ZX5T951GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T951GTA can be used for catalog matching and distributor lookup.

TRANS PNP 60V 5.5A SOT223-3 Product overview: ZX5T951GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T951GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZX5T951GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZX5T951GCT-ND
Single Bipolar Transistors ZX5T951GCT-ND
Bipolar (BJT) Transistor PNP 60V 5.5A 120MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 5.5A 120MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZX5T951GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZX5T951GTR-ND
Single Bipolar Transistors ZX5T951GTR-ND
Bipolar (BJT) Transistor PNP 60V 5.5A 120MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 5.5A 120MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZX5T951GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZX5T951GDKR-ND
Single Bipolar Transistors ZX5T951GDKR-ND
Bipolar (BJT) Transistor PNP 60V 5.5A 120MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 5.5A 120MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZX5T951GTA - 036863-ZX5T951GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZX5T951GTA
036863-ZX5T951GTA
TRANSISTORS - Transistors (BJT) - Single - ZX5T951GTA 036863-ZX5T951GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036863-ZX5T951GTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 5.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 500mA, 5A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 1V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036863-ZX5T951GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 500mA, 5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 1V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - ZX5T951GTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZX5T951GTA
Single Bipolar Transistors ZX5T951GTA
TRANS PNP 60V 5.5A SOT223-3

TRANS PNP 60V 5.5A SOT223-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZX5T951GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZX5T951GTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZX5T951GTA
TRANS PNP 60V 5.5A SOT223-3

TRANS PNP 60V 5.5A SOT223-3

Supplier's Site
Trans, Pnp, 60V, 5.5A, 150Deg C, 3W Rohs Compliant Diodes Inc. - 29AK9331 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 60V, 5.5A, 150Deg C, 3W Rohs Compliant Diodes Inc.
29AK9331
Trans, Pnp, 60V, 5.5A, 150Deg C, 3W Rohs Compliant Diodes Inc. 29AK9331
TRANS, PNP, 60V, 5.5A, 150DEG C, 3W ROHS COMPLIANT: YES

TRANS, PNP, 60V, 5.5A, 150DEG C, 3W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZX5T951GTA
Bipolar Transistors - BJT ZX5T951GTA
Bipolar Transistors - BJT PNP 60V

Bipolar Transistors - BJT PNP 60V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-ZX5T951GTA ZX5T951GCT-ND 036863-ZX5T951GTA ZX5T951GTA ZX5T951GTA 29AK9331 ZX5T951GTA
Product Name 60V 5.5A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZX5T951GTA Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 60V, 5.5A, 150Deg C, 3W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP; PNP PNP
Package Type Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5500 milliamps 5500 milliamps 5500 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data