PWR LOW SAT TRANSISTOR SOT223 T& Product overview: ZX5T951GQTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T951GQTC can be used for catalog matching and distributor lookup.
TRANS PNP 60V 5.5A SOT-223-3
TRANS PNP 60V 5.5A SOT-223-3
TRANS PNP 60V 5.5A SOT-223-3
Win Source Part Number: 1377079-ZX5T951GQTC
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 5.5 A
Voltage - Collector Emitter Breakdown (Max): 60 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 2A, 1V
Vce Saturation (Max) @ Ib, Ic: 250mV @ 500mA, 5A
Current - Collector Cutoff (Max): 20nA
Frequency - Transition: 120MHz
Power - Max: 1.6 W
PWR LOW SAT TRANSISTOR SOT223 T&
PWR LOW SAT TRANSISTOR SOT223 T&
60V 1.6W 100@2A,1V 5.5A PNP SOT-223 Bipolar Transistors - BJT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZX5T951GQTC | 31-ZX5T951GQTCTR-ND | 1377079-ZX5T951GQTC | ZX5T951GQTC | ZX5T951GQTC | ZX5T951GQTC |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Package Type | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT3 | SOT223; TO-261-4, TO-261AA | SOT223; SOT-223-3 | SOT223 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Polarity | PNP | PNP | PNP; PNP | PNP |