Bipolar (BJT) Transistor NPN 25V 7A 150MHz 3W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 120979-ZX5T869GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 220mV @ 150mA, 6.5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 1A, 1V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
TRANS NPN 25V 7A SOT223-3 Product overview: ZX5T869GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T869GTA can be used for catalog matching and distributor lookup.
TRANS NPN 25V 7A SOT223-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZX5T869GTR-ND | 120979-ZX5T869GTA | 276-ZX5T869GTA | ZX5T869GTA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZX5T869GTA | 25V 7A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |