DIODES Incorporated 100V 4.5A SOT89 Bipolar Transistor ZX5T853ZTA

Description
TRANS NPN 100V 4.5A SOT89-3 Product overview: ZX5T853ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T853ZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 100V 4.5A SOT89-3 Product overview: ZX5T853ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T853ZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 4.5A SOT89 Bipolar Transistor
276-ZX5T853ZTA
100V 4.5A SOT89 Bipolar Transistor 276-ZX5T853ZTA
TRANS NPN 100V 4.5A SOT89-3 Product overview: ZX5T853ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T853ZTA can be used for catalog matching and distributor lookup.

TRANS NPN 100V 4.5A SOT89-3 Product overview: ZX5T853ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T853ZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZX5T853ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZX5T853ZTR-ND
Single Bipolar Transistors ZX5T853ZTR-ND
Bipolar (BJT) Transistor NPN 100V 4.5A 130MHz 2.1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 100V 4.5A 130MHz 2.1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZX5T853ZTA - 101779-ZX5T853ZTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZX5T853ZTA
101779-ZX5T853ZTA
TRANSISTORS - Transistors (BJT) - Single - ZX5T853ZTA 101779-ZX5T853ZTA
Manufacturer: Diodes Incorporated Win Source Part Number: 101779-ZX5T853ZTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 4.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 195mV @ 500mA, 5A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 2V Maximum Power Dissipation: 2.1W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 101779-ZX5T853ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 195mV @ 500mA, 5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 2V
Maximum Power Dissipation: 2.1W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZX5T853ZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZX5T853ZTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZX5T853ZTA
TRANS NPN 100V 4.5A SOT89-3

TRANS NPN 100V 4.5A SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-ZX5T853ZTA ZX5T853ZTR-ND 101779-ZX5T853ZTA ZX5T853ZTA
Product Name 100V 4.5A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZX5T853ZTA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT89; TO-243AA SOT3; SOT89; SOT-89-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 100 volts 100 volts
Unlock Full Specs
to access all available technical data