DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZX5T853GTA ZX5T853GTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057847-ZX5T853GTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 220mV @ 500mA, 5A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057847-ZX5T853GTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 220mV @ 500mA, 5A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZX5T853GTA - 057847-ZX5T853GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZX5T853GTA
057847-ZX5T853GTA
TRANSISTORS - Transistors (BJT) - Single - ZX5T853GTA 057847-ZX5T853GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 057847-ZX5T853GTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 220mV @ 500mA, 5A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057847-ZX5T853GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 220mV @ 500mA, 5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 6A Bipolar Transistor
276-ZX5T853GTA
100V 6A Bipolar Transistor 276-ZX5T853GTA
TRANS NPN 100V 6A SOT223-3 Product overview: ZX5T853GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T853GTA can be used for catalog matching and distributor lookup.

TRANS NPN 100V 6A SOT223-3 Product overview: ZX5T853GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T853GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZX5T853GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZX5T853GTR-ND
Single Bipolar Transistors ZX5T853GTR-ND
Bipolar (BJT) Transistor NPN 100V 6A 130MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 100V 6A 130MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZX5T853GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZX5T853GCT-ND
Single Bipolar Transistors ZX5T853GCT-ND
Bipolar (BJT) Transistor NPN 100V 6A 130MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 100V 6A 130MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZX5T853GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZX5T853GDKR-ND
Single Bipolar Transistors ZX5T853GDKR-ND
Bipolar (BJT) Transistor NPN 100V 6A 130MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 100V 6A 130MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZX5T853GTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZX5T853GTA
Single Bipolar Transistors ZX5T853GTA
TRANS NPN 100V 6A SOT223-3

TRANS NPN 100V 6A SOT223-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZX5T853GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZX5T853GTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZX5T853GTA
TRANS NPN 100V 6A SOT223-3

TRANS NPN 100V 6A SOT223-3

Supplier's Site
Trans, Npn, 100V, 6A, 150Deg C, 3W Rohs Compliant Diodes Inc. - 29AK9330 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 100V, 6A, 150Deg C, 3W Rohs Compliant Diodes Inc.
29AK9330
Trans, Npn, 100V, 6A, 150Deg C, 3W Rohs Compliant Diodes Inc. 29AK9330
TRANS, NPN, 100V, 6A, 150DEG C, 3W ROHS COMPLIANT: YES

TRANS, NPN, 100V, 6A, 150DEG C, 3W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZX5T853GTA
Bipolar Transistors - BJT ZX5T853GTA
Bipolar Transistors - BJT NPN 100V

Bipolar Transistors - BJT NPN 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 057847-ZX5T853GTA 276-ZX5T853GTA ZX5T853GTR-ND ZX5T853GTA ZX5T853GTA 29AK9330 ZX5T853GTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZX5T853GTA 100V 6A Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 100V, 6A, 150Deg C, 3W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN; NPN NPN
Package Type SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 6000 milliamps 6000 milliamps 6000 milliamps
VCEO 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data