Bipolar (BJT) Transistor NPN 60V 4.5A 130MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar (BJT) Transistor NPN 60V 4.5A 130MHz 1W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120334-ZX5T851ASTZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 210mV @ 200mA, 5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN 60V 4.5A 3-PIN
TRANS NPN 60V 4.5A E-LINE
TRANS NPN 60V 4.5A E-LINE
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZX5T851ASTZDITB-ND | 1120334-ZX5T851ASTZ | ZX5T851ASTZ | ZX5T851ASTZ | ZX5T851ASTZ |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZX5T851ASTZ | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | E-Line-3 | TO-92; SOT3; E-Line (TO-92 compatible) | TO-92; E-Line-3 | ||
| Packing Method | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||
| IC(max) | 4500 milliamps | 4500 milliamps |