DIODES Incorporated 30V 7A Bipolar Transistor ZX5T849GTA

Description
TRANS NPN 30V 7A SOT223-3 Product overview: ZX5T849GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T849GTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 7A SOT223-3 Product overview: ZX5T849GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T849GTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7A Bipolar Transistor
276-ZX5T849GTA
30V 7A Bipolar Transistor 276-ZX5T849GTA
TRANS NPN 30V 7A SOT223-3 Product overview: ZX5T849GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T849GTA can be used for catalog matching and distributor lookup.

TRANS NPN 30V 7A SOT223-3 Product overview: ZX5T849GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T849GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZX5T849GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZX5T849GTR-ND
Single Bipolar Transistors ZX5T849GTR-ND
Bipolar (BJT) Transistor NPN 30V 7A 140MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 30V 7A 140MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZX5T849GTA - 036861-ZX5T849GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZX5T849GTA
036861-ZX5T849GTA
TRANSISTORS - Transistors (BJT) - Single - ZX5T849GTA 036861-ZX5T849GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036861-ZX5T849GTA Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN Family Name: ZX5T849G Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 220mV @ 300mA, 6.5A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 1V Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): ZX5T849G; ZX5T849GTC; Introduction Date: November 14, 2003 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036861-ZX5T849GTA
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Family Name: ZX5T849G
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 220mV @ 300mA, 6.5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 1V
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): ZX5T849G; ZX5T849GTC;
Introduction Date: November 14, 2003
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRANS NPN 30V 7A SOT-223 - 233-ZX5T849GTA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 7A SOT-223
233-ZX5T849GTA
TRANS NPN 30V 7A SOT-223 233-ZX5T849GTA
TRANS NPN 30V 7A SOT-223

TRANS NPN 30V 7A SOT-223

Supplier's Site
Transistor, Npn, 30V, 7A, 1.6W, Sot-223; Transistor Polarity Diodes Inc. - 38K9603 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 7A, 1.6W, Sot-223; Transistor Polarity Diodes Inc.
38K9603
Transistor, Npn, 30V, 7A, 1.6W, Sot-223; Transistor Polarity Diodes Inc. 38K9603
TRANSISTOR, NPN, 30V, 7A, 1.6W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:7A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 7A, 1.6W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:7A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZX5T849GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZX5T849GTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZX5T849GTA
TRANS NPN 30V 7A SOT223-3

TRANS NPN 30V 7A SOT223-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-ZX5T849GTA ZX5T849GTR-ND 036861-ZX5T849GTA 233-ZX5T849GTA 38K9603 ZX5T849GTA
Product Name 30V 7A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZX5T849GTA TRANS NPN 30V 7A SOT-223 Transistor, Npn, 30V, 7A, 1.6W, Sot-223; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT3; SOT-223 TO-3; SOT223
Packing Method Tape & Reel (TR) Tape Reel; Cut Reel Tape Reel; Tape & Reel (TR)
IC(max) 7000 milliamps 7000 milliamps 7000 milliamps
VCEO 30 volts 30 volts 30 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data