DIODES Incorporated 40V 5.5A SOT89 Bipolar Transistor ZX5T3ZTA

Description
TRANS PNP 40V 5.5A SOT89-3 Product overview: ZX5T3ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T3ZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 5.5A SOT89-3 Product overview: ZX5T3ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T3ZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 5.5A SOT89 Bipolar Transistor
276-ZX5T3ZTA
40V 5.5A SOT89 Bipolar Transistor 276-ZX5T3ZTA
TRANS PNP 40V 5.5A SOT89-3 Product overview: ZX5T3ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T3ZTA can be used for catalog matching and distributor lookup.

TRANS PNP 40V 5.5A SOT89-3 Product overview: ZX5T3ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T3ZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZX5T3ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZX5T3ZTR-ND
Single Bipolar Transistors ZX5T3ZTR-ND
Bipolar (BJT) Transistor PNP 40V 5.5A 152MHz 2.1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 40V 5.5A 152MHz 2.1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - ZX5T3ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZX5T3ZDKR-ND
Single Bipolar Transistors ZX5T3ZDKR-ND
Bipolar (BJT) Transistor PNP 40V 5.5A 152MHz 2.1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 40V 5.5A 152MHz 2.1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - ZX5T3ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZX5T3ZCT-ND
Single Bipolar Transistors ZX5T3ZCT-ND
Bipolar (BJT) Transistor PNP 40V 5.5A 152MHz 2.1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 40V 5.5A 152MHz 2.1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZX5T3ZTA - 036860-ZX5T3ZTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZX5T3ZTA
036860-ZX5T3ZTA
TRANSISTORS - Transistors (BJT) - Single - ZX5T3ZTA 036860-ZX5T3ZTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036860-ZX5T3ZTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 152MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 5.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 185mV @ 550mA, 5.5A Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 2.1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036860-ZX5T3ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 152MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 185mV @ 550mA, 5.5A
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 2.1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - ZX5T3ZTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZX5T3ZTA
Single Bipolar Transistors ZX5T3ZTA
TRANS PNP 40V 5.5A SOT89-3

TRANS PNP 40V 5.5A SOT89-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
ZX5T3ZTA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT ZX5T3ZTA
40V 2.1W 200@500mA,2V 5.5A PNP SOT-89-3 Bipolar Transistors - BJT ROHS

40V 2.1W 200@500mA,2V 5.5A PNP SOT-89-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZX5T3ZTA
Bipolar Transistors - BJT ZX5T3ZTA
Bipolar Transistors - BJT PNP 40V

Bipolar Transistors - BJT PNP 40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZX5T3ZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZX5T3ZTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZX5T3ZTA
TRANS PNP 40V 5.5A SOT89-3

TRANS PNP 40V 5.5A SOT89-3

Supplier's Site
Trans, Pnp, 40V, 5.5A, 150Deg C, 3W Rohs Compliant Diodes Inc. - 29AK9329 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 40V, 5.5A, 150Deg C, 3W Rohs Compliant Diodes Inc.
29AK9329
Trans, Pnp, 40V, 5.5A, 150Deg C, 3W Rohs Compliant Diodes Inc. 29AK9329
TRANS, PNP, 40V, 5.5A, 150DEG C, 3W ROHS COMPLIANT: YES

TRANS, PNP, 40V, 5.5A, 150DEG C, 3W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-ZX5T3ZTA ZX5T3ZTR-ND 036860-ZX5T3ZTA ZX5T3ZTA ZX5T3ZTA ZX5T3ZTA ZX5T3ZTA 29AK9329
Product Name 40V 5.5A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZX5T3ZTA Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 40V, 5.5A, 150Deg C, 3W Rohs Compliant Diodes Inc.
Polarity PNP PNP PNP; PNP PNP; PNP PNP PNP
Package Type Tape & Reel (TR) SOT89; TO-243AA SOT3; SOT89; SOT-89-3 SOT89; TO-243AA SOT89 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5500 milliamps 5500 milliamps 5500 milliamps 5500 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data