DIODES Incorporated 20V 4.5A Bipolar Transistor ZX3CDBS1M832TA

Description
TRANS NPN 20V 4.5A 8MLP Product overview: ZX3CDBS1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX3CDBS1M832TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 20V 4.5A 8MLP Product overview: ZX3CDBS1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX3CDBS1M832TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.5A Bipolar Transistor
276-ZX3CDBS1M832TA
20V 4.5A Bipolar Transistor 276-ZX3CDBS1M832TA
TRANS NPN 20V 4.5A 8MLP Product overview: ZX3CDBS1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX3CDBS1M832TA can be used for catalog matching and distributor lookup.

TRANS NPN 20V 4.5A 8MLP Product overview: ZX3CDBS1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX3CDBS1M832TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZX3CDBS1M832TA - 113165-ZX3CDBS1M832TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZX3CDBS1M832TA
113165-ZX3CDBS1M832TA
TRANSISTORS - Transistors (BJT) - Single - ZX3CDBS1M832TA 113165-ZX3CDBS1M832TA
Manufacturer: Diodes Incorporated Win Source Part Number: 113165-ZX3CDBS1M832T A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-MLP/DFN (3x2) Maximum Current Collector: 4.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 270mV @ 125mA, 4.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 200 @ 2A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 113165-ZX3CDBS1M832TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-MLP/DFN (3x2)
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 270mV @ 125mA, 4.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 200 @ 2A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - ZX3CDBS1M832TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZX3CDBS1M832TATR-ND
Single Bipolar Transistors ZX3CDBS1M832TATR-ND
Bipolar (BJT) Transistor NPN + Diode (Isolated) 20V 4.5A 140MHz 3W Surface Mount 8-MLP (3x2)

Bipolar (BJT) Transistor NPN + Diode (Isolated) 20V 4.5A 140MHz 3W Surface Mount 8-MLP (3x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZX3CDBS1M832TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZX3CDBS1M832TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZX3CDBS1M832TA
TRANS NPN 20V 4.5A 8MLP

TRANS NPN 20V 4.5A 8MLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-ZX3CDBS1M832TA 113165-ZX3CDBS1M832TA ZX3CDBS1M832TATR-ND ZX3CDBS1M832TA
Product Name 20V 4.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZX3CDBS1M832TA Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; 8-MLP/DFN (3x2) 8-VDFN Exposed Pad
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data