DIODES Incorporated 20V 3.5A Bipolar Transistor ZX3CD2S1M832TA

Description
TRANS PNP 20V 3.5A 8MLP Product overview: ZX3CD2S1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX3CD2S1M832TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 20V 3.5A 8MLP Product overview: ZX3CD2S1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX3CD2S1M832TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3.5A Bipolar Transistor
276-ZX3CD2S1M832TA
20V 3.5A Bipolar Transistor 276-ZX3CD2S1M832TA
TRANS PNP 20V 3.5A 8MLP Product overview: ZX3CD2S1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX3CD2S1M832TA can be used for catalog matching and distributor lookup.

TRANS PNP 20V 3.5A 8MLP Product overview: ZX3CD2S1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX3CD2S1M832TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZX3CD2S1M832TA - 115174-ZX3CD2S1M832TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZX3CD2S1M832TA
115174-ZX3CD2S1M832TA
TRANSISTORS - Transistors (BJT) - Single - ZX3CD2S1M832TA 115174-ZX3CD2S1M832TA
Manufacturer: Diodes Incorporated Win Source Part Number: 115174-ZX3CD2S1M832T A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-MLP (2x3) Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 300mV @ 300mA, 3.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 150 @ 2A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 115174-ZX3CD2S1M832TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-MLP (2x3)
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 300mV @ 300mA, 3.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-ZX3CD2S1M832TA 115174-ZX3CD2S1M832TA
Product Name 20V 3.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZX3CD2S1M832TA
Polarity PNP PNP; PNP + Diode (Isolated)
Unlock Full Specs
to access all available technical data