DIODES Incorporated Single FETs, MOSFETs ZVP4525ZTA

Description
P-Channel 250V 205mA (Ta) 1.2W (Ta) Surface Mount SOT-89-3
Request a Quote Datasheet
Description
P-Channel 250V 205mA (Ta) 1.2W (Ta) Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZVP4525ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP4525ZCT-ND
Single FETs, MOSFETs ZVP4525ZCT-ND
P-Channel 250V 205mA (Ta) 1.2W (Ta) Surface Mount SOT-89-3

P-Channel 250V 205mA (Ta) 1.2W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP4525ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP4525ZTR-ND
Single FETs, MOSFETs ZVP4525ZTR-ND
P-Channel 250V 205mA (Ta) 1.2W (Ta) Surface Mount SOT-89-3

P-Channel 250V 205mA (Ta) 1.2W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP4525ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP4525ZDKR-ND
Single FETs, MOSFETs ZVP4525ZDKR-ND
P-Channel 250V 205mA (Ta) 1.2W (Ta) Surface Mount SOT-89-3

P-Channel 250V 205mA (Ta) 1.2W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Singapore, Singapore
250V 205MA SOT89 MOSFET Transistor
278-ZVP4525ZTA
250V 205MA SOT89 MOSFET Transistor 278-ZVP4525ZTA
MOSFET P-CH 250V 205MA SOT89-3 Product overview: ZVP4525ZTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 205MA, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 205MA, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP4525ZTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 250V 205MA SOT89-3 Product overview: ZVP4525ZTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 205MA, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 205MA, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP4525ZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4525ZTA - 036858-ZVP4525ZTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4525ZTA
036858-ZVP4525ZTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4525ZTA 036858-ZVP4525ZTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036858-ZVP4525ZTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Dimension: TO-243AA Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 205mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 3.45nC @ 10V Max Input Capacitance: 73pF @ 25V Maximum Gate-Source Voltage: ±40V Maximum Rds On at Id,Vgs: 14 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036858-ZVP4525ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 205mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 3.45nC @ 10V
Max Input Capacitance: 73pF @ 25V
Maximum Gate-Source Voltage: ±40V
Maximum Rds On at Id,Vgs: 14 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, P-Ch, 250V, 0.205A, Sot-89 Rohs Compliant Diodes Inc. - 29AK9126 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 250V, 0.205A, Sot-89 Rohs Compliant Diodes Inc.
29AK9126
Mosfet, P-Ch, 250V, 0.205A, Sot-89 Rohs Compliant Diodes Inc. 29AK9126
MOSFET, P-CH, 250V, 0.205A, SOT-89 ROHS COMPLIANT: YES

MOSFET, P-CH, 250V, 0.205A, SOT-89 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Chnl 250V

MOSFET P-Chnl 250V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVP4525ZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVP4525ZTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVP4525ZTA
MOSFET P-CH 250V 205MA SOT89-3

MOSFET P-CH 250V 205MA SOT89-3

Supplier's Site
Single FETs, MOSFETs - ZVP4525ZTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVP4525ZTA
Single FETs, MOSFETs ZVP4525ZTA
MOSFET P-CH 250V 205MA SOT89-3

MOSFET P-CH 250V 205MA SOT89-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZVP4525ZCT-ND 278-ZVP4525ZTA 036858-ZVP4525ZTA 29AK9126 ZVP4525ZTA ZVP4525ZTA ZVP4525ZTA
Product Name Single FETs, MOSFETs 250V 205MA SOT89 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4525ZTA Mosfet, P-Ch, 250V, 0.205A, Sot-89 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT89; TO-243AA Tape & Reel (TR) SOT3; SOT89; SOT-89-3 TO-3; SOT89 Surface Mount SOT89; TO-243AA
MOSFET Operating Mode Enhancement
V(BR)DSS 250 volts 250 volts 250 volts
PD 1.2 milliwatts 1200 milliwatts 1200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
40V 240A MOSFET Transistor - 278-AUIRFS8408-7P - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 294000 milliwatts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details