DIODES Incorporated P Channel Mosfet, -240V, 480Ma, Sot-223; Channel Type Diodes Inc. ZVP4424G

Description
P CHANNEL MOSFET, -240V, 480mA, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:480mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes
Description
P CHANNEL MOSFET, -240V, 480mA, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:480mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
P Channel Mosfet, -240V, 480Ma, Sot-223; Channel Type Diodes Inc. - 26M5005 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -240V, 480Ma, Sot-223; Channel Type Diodes Inc.
26M5005
P Channel Mosfet, -240V, 480Ma, Sot-223; Channel Type Diodes Inc. 26M5005
P CHANNEL MOSFET, -240V, 480mA, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:480mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

P CHANNEL MOSFET, -240V, 480mA, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:480mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 26M5005
Product Name P Channel Mosfet, -240V, 480Ma, Sot-223; Channel Type Diodes Inc.
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
N-channel 100V, 1.3mΩ, Standard Level MOSFET in CCPAK1212 - BUK7A1R3-100LJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 355000 milliamps
View Details
 - TPS2811P - Rochester Electronics
Texas Instruments
Specs
Package Type PDIP8
Packing Method Tube; Tube
View Details