Manufacturer: Diodes Incorporated
Win Source Part Number: 044156-ZVP4424A
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 200pF @ 25V
Maximum Gate-Source Voltage: ±40V
Maximum Rds On at Id,Vgs: 9 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
MOSFET P-CH 240V 200MA TO92-3 Product overview: ZVP4424A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP4424A can be used for catalog matching and distributor lookup.
P-Channel 240V 200mA (Ta) 750mW (Ta) Through Hole TO-92
P CHANNEL MOSFET, -240V, 200mA, TO-92; Channel Type:P Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes
MOSFET P-CH 240V 200MA TO92-3
MOSFET P-CH 240V 200MA TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 044156-ZVP4424A | 278-ZVP4424A | ZVP4424A-ND | 98K4116 | ZVP4424A | ZVP4424A | ZVP4424A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4424A | 240V 200MA MOSFET Transistor | Single FETs, MOSFETs | P Channel Mosfet, -240V, 200Ma, To-92; Channel Type Diodes Inc. | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 240 volts | 240 volts | 240 volts | ||||
| PD | 750 milliwatts | 750 milliwatts | 750 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-92; SOT3; TO-92-3 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) |