P-Channel 50V 175mA (Ta) 625mW (Ta) Through Hole E-Line (TO-92 compatible)
MOSFET P-CH 50V 175MA E-LINE Product overview: ZVP4105ASTOA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 175MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 175MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP4105ASTOA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 057963-ZVP4105ASTOA
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Dimension: E-Line-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 175mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 40pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
MOSFET P-CH 50V 175MA E-LINE
MOSFET P-CH 50V 175MA E-LINE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ZVP4105ASTOA-ND | 278-ZVP4105ASTOA | 057963-ZVP4105ASTOA | ZVP4105ASTOA | ZVP4105ASTOA |
| Product Name | Single FETs, MOSFETs | 50V 175MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4105ASTOA | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| Package Type | E-Line-3 | Tape & Reel (TR) | TO-92; SOT3; E-Line (TO-92 compatible) | TO-92; E-Line-3 | |
| PD | 625 milliwatts | 625 milliwatts | 625 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |