MOSFET P-CH 50V 175MA TO92-3 Product overview: ZVP4105A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 175MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 175MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP4105A can be used for catalog matching and distributor lookup.
P-Channel 50V 175mA (Ta) 625mW (Ta) Through Hole TO-92
MOSFET P-CH 50V 175MA TO92-3
P CHANNEL MOSFET, -50V, 175mA TO-92; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:175mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-ZVP4105A | ZVP4105A-ND | ZVP4105A | 98K4115 |
| Product Name | 50V 175MA MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P Channel Mosfet, -50V, 175Ma To-92; Channel Type Diodes Inc. |
| PD | 625 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 |