DIODES Incorporated Single FETs, MOSFETs ZVP3310FTA

Description
P-Channel 100V 75mA (Ta) 330mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 100V 75mA (Ta) 330mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZVP3310FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP3310FDKR-ND
Single FETs, MOSFETs ZVP3310FDKR-ND
P-Channel 100V 75mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

P-Channel 100V 75mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP3310FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP3310FTR-ND
Single FETs, MOSFETs ZVP3310FTR-ND
P-Channel 100V 75mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

P-Channel 100V 75mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP3310FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP3310FCT-ND
Single FETs, MOSFETs ZVP3310FCT-ND
P-Channel 100V 75mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

P-Channel 100V 75mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP3310FTA - 036853-ZVP3310FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP3310FTA
036853-ZVP3310FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP3310FTA 036853-ZVP3310FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036853-ZVP3310FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 330mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 75mA (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 Ohm @ 150mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036853-ZVP3310FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 330mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 75mA (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 Ohm @ 150mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
100V 75MA SOT23 MOSFET Transistor
278-ZVP3310FTA
100V 75MA SOT23 MOSFET Transistor 278-ZVP3310FTA
MOSFET P-CH 100V 75MA SOT23-3 Product overview: ZVP3310FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 75MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 75MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP3310FTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 75MA SOT23-3 Product overview: ZVP3310FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 75MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 75MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP3310FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 100V, 0.075A, Sot-23 Rohs Compliant Diodes Inc. - 88AH7394 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 0.075A, Sot-23 Rohs Compliant Diodes Inc.
88AH7394
Mosfet, P-Ch, 100V, 0.075A, Sot-23 Rohs Compliant Diodes Inc. 88AH7394
MOSFET, P-CH, 100V, 0.075A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 100V, 0.075A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - ZVP3310FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVP3310FTA
Single FETs, MOSFETs ZVP3310FTA
MOSFET P-CH 100V 75MA SOT23-3

MOSFET P-CH 100V 75MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVP3310FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVP3310FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVP3310FTA
MOSFET P-CH 100V 75MA SOT23-3

MOSFET P-CH 100V 75MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Chnl 100V

MOSFET P-Chnl 100V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZVP3310FDKR-ND 036853-ZVP3310FTA 278-ZVP3310FTA 88AH7394 ZVP3310FTA ZVP3310FTA ZVP3310FTA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP3310FTA 100V 75MA SOT23 MOSFET Transistor Mosfet, P-Ch, 100V, 0.075A, Sot-23 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Surface Mount
V(BR)DSS 100 volts 100 volts 100 volts
PD 330 milliwatts 330 milliwatts 330 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data