DIODES Incorporated P Channel Dmos Fet, -100V, 75Ma, Sot-23; Channel Type Diodes Inc. ZVP3310F

Description
P CHANNEL DMOS FET, -100V, 75mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:75mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes
Description
P CHANNEL DMOS FET, -100V, 75mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:75mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
P Channel Dmos Fet, -100V, 75Ma, Sot-23; Channel Type Diodes Inc. - 98K4114 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Dmos Fet, -100V, 75Ma, Sot-23; Channel Type Diodes Inc.
98K4114
P Channel Dmos Fet, -100V, 75Ma, Sot-23; Channel Type Diodes Inc. 98K4114
P CHANNEL DMOS FET, -100V, 75mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:75mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

P CHANNEL DMOS FET, -100V, 75mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:75mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 98K4114
Product Name P Channel Dmos Fet, -100V, 75Ma, Sot-23; Channel Type Diodes Inc.
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2386-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
View Details
2 suppliers