DIODES Incorporated 100V 140MA MOSFET Transistor ZVP3310A

Description
MOSFET P-CH 100V 140MA TO92-3 Product overview: ZVP3310A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 140MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 140MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP3310A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 100V 140MA TO92-3 Product overview: ZVP3310A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 140MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 140MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP3310A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 140MA MOSFET Transistor
278-ZVP3310A
100V 140MA MOSFET Transistor 278-ZVP3310A
MOSFET P-CH 100V 140MA TO92-3 Product overview: ZVP3310A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 140MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 140MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP3310A can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 140MA TO92-3 Product overview: ZVP3310A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 140MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 140MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP3310A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZVP3310A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP3310A-ND
Single FETs, MOSFETs ZVP3310A-ND
P-Channel 100V 140mA (Ta) 625mW (Ta) Through Hole TO-92

P-Channel 100V 140mA (Ta) 625mW (Ta) Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325316-ZVP3310A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325316-ZVP3310A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325316-ZVP3310A
Manufacturer: Diodes Incorporated Win Source Part Number: 1325316-ZVP3310A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 4,000 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 140mA Rds On (Max) @ Id, Vgs: 20Ohm @ 150mA, 10V Vgs(th) (Max) @ Id: 3.5V @ 1mA Power Dissipation (Max): 625mW Supplier Device Package: TO-92 Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: ZVP3310A-NDR Base Product Number: ZVP3310 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325316-ZVP3310A
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 4,000
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 140mA
Rds On (Max) @ Id, Vgs: 20Ohm @ 150mA, 10V
Vgs(th) (Max) @ Id: 3.5V @ 1mA
Power Dissipation (Max): 625mW
Supplier Device Package: TO-92
Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: ZVP3310A-NDR
Base Product Number: ZVP3310
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
ZVP3310A
MOSFET ZVP3310A
MOSFET P-Chnl 100V

MOSFET P-Chnl 100V

Buy Now Datasheet
Mosfet, P-Ch, 100V, 0.14A, E-Line Rohs Compliant Diodes Inc. - 51AK9547 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 0.14A, E-Line Rohs Compliant Diodes Inc.
51AK9547
Mosfet, P-Ch, 100V, 0.14A, E-Line Rohs Compliant Diodes Inc. 51AK9547
MOSFET, P-CH, 100V, 0.14A, E-LINE ROHS COMPLIANT: YES

MOSFET, P-CH, 100V, 0.14A, E-LINE ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVP3310A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVP3310A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVP3310A
MOSFET P-CH 100V 140MA TO92-3

MOSFET P-CH 100V 140MA TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-ZVP3310A ZVP3310A-ND 1325316-ZVP3310A ZVP3310A 51AK9547 ZVP3310A
Product Name 100V 140MA MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Mosfet, P-Ch, 100V, 0.14A, E-Line Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
Transconductance 5.00E-5 kS
Unlock Full Specs
to access all available technical data