DIODES Incorporated Single FETs, MOSFETs ZVP3306FTC

Description
P-Channel 60V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 60V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZVP3306FTC-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP3306FTC-ND
Single FETs, MOSFETs ZVP3306FTC-ND
P-Channel 60V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP3306FTC - 1120331-ZVP3306FTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP3306FTC
1120331-ZVP3306FTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP3306FTC 1120331-ZVP3306FTC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120331-ZVP3306FTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 330mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 90mA (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Input Capacitance: 50pF @ 18V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120331-ZVP3306FTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 330mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 90mA (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Input Capacitance: 50pF @ 18V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 90MA SOT23 MOSFET Transistor
278-ZVP3306FTC
60V 90MA SOT23 MOSFET Transistor 278-ZVP3306FTC
MOSFET P-CH 60V 90MA SOT23-3 Product overview: ZVP3306FTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP3306FTC can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 90MA SOT23-3 Product overview: ZVP3306FTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP3306FTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVP3306FTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVP3306FTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVP3306FTC
MOSFET P-CH 60V 90MA SOT23-3

MOSFET P-CH 60V 90MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZVP3306FTC-ND 1120331-ZVP3306FTC 278-ZVP3306FTC ZVP3306FTC
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP3306FTC 60V 90MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data