DIODES Incorporated Single FETs, MOSFETs ZVP3306FTA

Description
P-Channel 60V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 60V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZVP3306FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP3306FTR-ND
Single FETs, MOSFETs ZVP3306FTR-ND
P-Channel 60V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP3306FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP3306FDKR-ND
Single FETs, MOSFETs ZVP3306FDKR-ND
P-Channel 60V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP3306FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP3306FCT-ND
Single FETs, MOSFETs ZVP3306FCT-ND
P-Channel 60V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 90MA SOT23 MOSFET Transistor
278-ZVP3306FTA
60V 90MA SOT23 MOSFET Transistor 278-ZVP3306FTA
MOSFET P-CH 60V 90MA SOT23-3 Product overview: ZVP3306FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP3306FTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 90MA SOT23-3 Product overview: ZVP3306FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP3306FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP3306FTA - 036852-ZVP3306FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP3306FTA
036852-ZVP3306FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP3306FTA 036852-ZVP3306FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036852-ZVP3306FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 330mW (Ta) Family Name: ZVP3306F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 90mA (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Input Capacitance: 50pF @ 18V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 Ohm @ 200mA, 10V Alternative Parts (Cross-Reference): SP 0610T ; TP0610T; TP0610T-G; NDS0610; Introduction Date: October 22, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036852-ZVP3306FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 330mW (Ta)
Family Name: ZVP3306F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 90mA (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Input Capacitance: 50pF @ 18V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 Ohm @ 200mA, 10V
Alternative Parts (Cross-Reference): SP 0610T ; TP0610T; TP0610T-G; NDS0610;
Introduction Date: October 22, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - ZVP3306FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVP3306FTA
Single FETs, MOSFETs ZVP3306FTA
MOSFET P-CH 60V 90MA SOT23-3

MOSFET P-CH 60V 90MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVP3306FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVP3306FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVP3306FTA
MOSFET P-CH 60V 90MA SOT23-3

MOSFET P-CH 60V 90MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Chnl 60V

MOSFET P-Chnl 60V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZVP3306FTR-ND 278-ZVP3306FTA 036852-ZVP3306FTA ZVP3306FTA ZVP3306FTA ZVP3306FTA
Product Name Single FETs, MOSFETs 60V 90MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP3306FTA Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Surface Mount
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 6.00E-5 kS
Unlock Full Specs
to access all available technical data