DIODES Incorporated Single FETs, MOSFETs ZVP2110GTA

Description
P-Channel 100V 310mA (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
P-Channel 100V 310mA (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZVP2110GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP2110GTR-ND
Single FETs, MOSFETs ZVP2110GTR-ND
P-Channel 100V 310mA (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 100V 310mA (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP2110GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP2110GCT-ND
Single FETs, MOSFETs ZVP2110GCT-ND
P-Channel 100V 310mA (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 100V 310mA (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP2110GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP2110GDKR-ND
Single FETs, MOSFETs ZVP2110GDKR-ND
P-Channel 100V 310mA (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 100V 310mA (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2110GTA - 036850-ZVP2110GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2110GTA
036850-ZVP2110GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2110GTA 036850-ZVP2110GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036850-ZVP2110GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 310mA (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Input Capacitance: 100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 375mA, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036850-ZVP2110GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 310mA (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Input Capacitance: 100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 Ohm @ 375mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 310MA MOSFET Transistor
278-ZVP2110GTA
100V 310MA MOSFET Transistor 278-ZVP2110GTA
MOSFET P-CH 100V 310MA SOT223 Product overview: ZVP2110GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 310MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 310MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP2110GTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 310MA SOT223 Product overview: ZVP2110GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 310MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 310MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP2110GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 100V, 0.31A, Sot-223 Rohs Compliant Diodes Inc. - 29AK9121 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 0.31A, Sot-223 Rohs Compliant Diodes Inc.
29AK9121
Mosfet, P-Ch, 100V, 0.31A, Sot-223 Rohs Compliant Diodes Inc. 29AK9121
MOSFET, P-CH, 100V, 0.31A, SOT-223 ROHS COMPLIANT: YES

MOSFET, P-CH, 100V, 0.31A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - ZVP2110GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVP2110GTA
Single FETs, MOSFETs ZVP2110GTA
MOSFET P-CH 100V 310MA SOT223

MOSFET P-CH 100V 310MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Chnl 100V

MOSFET P-Chnl 100V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVP2110GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVP2110GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVP2110GTA
MOSFET P-CH 100V 310MA SOT223

MOSFET P-CH 100V 310MA SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZVP2110GTR-ND 036850-ZVP2110GTA 278-ZVP2110GTA 29AK9121 ZVP2110GTA ZVP2110GTA ZVP2110GTA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2110GTA 100V 310MA MOSFET Transistor Mosfet, P-Ch, 100V, 0.31A, Sot-223 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) TO-3; SOT223 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA
V(BR)DSS 100 volts 100 volts 100 volts
PD 2000 milliwatts 2 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details