MOSFET P-CH 100V 230MA E-LINE Product overview: ZVP2110ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP2110ASTZ can be used for catalog matching and distributor lookup.
P-Channel 100V 230mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120326-ZVP2110ASTZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Dimension: E-Line-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 230mA (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Input Capacitance: 100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 Ohm @ 375mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MOSFET P-CH 100V 230MA E-LINE
MOSFET P-CH 100V 230MA E-LINE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-ZVP2110ASTZ | ZVP2110ASTZ-ND | 1120326-ZVP2110ASTZ | ZVP2110ASTZ | ZVP2110ASTZ | ZVP2110ASTZ |
| Product Name | 100V 230MA MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2110ASTZ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||
| PD | 700 milliwatts | 700 milliwatts | 700 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |