DIODES Incorporated Single FETs, MOSFETs ZVP2106GTA

Description
P-Channel 60V 450mA (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
P-Channel 60V 450mA (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZVP2106GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP2106GCT-ND
Single FETs, MOSFETs ZVP2106GCT-ND
P-Channel 60V 450mA (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 60V 450mA (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP2106GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP2106GDKR-ND
Single FETs, MOSFETs ZVP2106GDKR-ND
P-Channel 60V 450mA (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 60V 450mA (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP2106GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP2106GTR-ND
Single FETs, MOSFETs ZVP2106GTR-ND
P-Channel 60V 450mA (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 60V 450mA (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
60V 450MA MOSFET Transistor
278-ZVP2106GTA
60V 450MA MOSFET Transistor 278-ZVP2106GTA
MOSFET P-CH 60V 450MA SOT223 Product overview: ZVP2106GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 450MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 450MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP2106GTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 450MA SOT223 Product overview: ZVP2106GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 450MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 450MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP2106GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2106GTA - 036849-ZVP2106GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2106GTA
036849-ZVP2106GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2106GTA 036849-ZVP2106GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036849-ZVP2106GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 450mA (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Input Capacitance: 100pF @ 18V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036849-ZVP2106GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 450mA (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Input Capacitance: 100pF @ 18V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Chnl 60V

MOSFET P-Chnl 60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVP2106GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVP2106GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVP2106GTA
MOSFET P-CH 60V 450MA SOT223

MOSFET P-CH 60V 450MA SOT223

Supplier's Site
Single FETs, MOSFETs - ZVP2106GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVP2106GTA
Single FETs, MOSFETs ZVP2106GTA
MOSFET P-CH 60V 450MA SOT223

MOSFET P-CH 60V 450MA SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZVP2106GCT-ND 278-ZVP2106GTA 036849-ZVP2106GTA ZVP2106GTA ZVP2106GTA ZVP2106GTA
Product Name Single FETs, MOSFETs 60V 450MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2106GTA MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 SOT223; TO-261-4, TO-261AA
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 1.50E-4 kS
Unlock Full Specs
to access all available technical data