P-Channel 60V 280mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)
P-Channel 60V 280mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)
MOSFET P-CH 60V 280MA E-LINE Product overview: ZVP2106ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 280MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 280MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP2106ASTZ can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 057962-ZVP2106ASTZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Dimension: E-Line-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 280mA (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Input Capacitance: 100pF @ 18V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
MOSFET P-CH 60V 280MA E-LINE
MOSFET P-CH 60V 280MA E-LINE
MOSFET, P-CH, 60V, 0.28A, E-LINE ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ZVP2106ASCT-ND | 278-ZVP2106ASTZ | 057962-ZVP2106ASTZ | ZVP2106ASTZ | ZVP2106ASTZ | ZVP2106ASTZ | 29AK9120 |
| Product Name | Single FETs, MOSFETs | 60V 280MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2106ASTZ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, P-Ch, 60V, 0.28A, E-Line Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||
| Package Type | E-Line-3 | Cut Tape (CT) | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3 | TO-92; E-Line-3 | TO-3 | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||
| PD | 700 milliwatts | 700 milliwatts | 700 milliwatts |