Manufacturer: Diodes Incorporated
Win Source Part Number: 904362-ZVP2106ASTOA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 60 V 280mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)
Package: Reel - TR
Package: E-Line-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: E-Line (TO-92 compatible)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
P-Channel 60V 280mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)
MOSFET P-CH 60V 280MA E-LINE
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 904362-ZVP2106ASTOA | ZVP2106ASTOA-ND | ZVP2106ASTOA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2106ASTOA | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |