DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP1320FTA ZVP1320FTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036848-ZVP1320FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Ta) Family Name: ZVP1320F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 35mA (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 Ohm @ 50mA, 10V Alternative Parts (Cross-Reference): ZVP1320F; ZVP1320FTC; Introduction Date: October 22, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036848-ZVP1320FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Ta) Family Name: ZVP1320F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 35mA (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 Ohm @ 50mA, 10V Alternative Parts (Cross-Reference): ZVP1320F; ZVP1320FTC; Introduction Date: October 22, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP1320FTA - 036848-ZVP1320FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP1320FTA
036848-ZVP1320FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP1320FTA 036848-ZVP1320FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036848-ZVP1320FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Ta) Family Name: ZVP1320F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 35mA (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 Ohm @ 50mA, 10V Alternative Parts (Cross-Reference): ZVP1320F; ZVP1320FTC; Introduction Date: October 22, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036848-ZVP1320FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: ZVP1320F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 35mA (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 Ohm @ 50mA, 10V
Alternative Parts (Cross-Reference): ZVP1320F; ZVP1320FTC;
Introduction Date: October 22, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
200V 35MA SOT23 MOSFET Transistor
278-ZVP1320FTA
200V 35MA SOT23 MOSFET Transistor 278-ZVP1320FTA
MOSFET P-CH 200V 35MA SOT23-3 Product overview: ZVP1320FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 35MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP1320FTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 200V 35MA SOT23-3 Product overview: ZVP1320FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 35MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP1320FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZVP1320FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP1320FCT-ND
Single FETs, MOSFETs ZVP1320FCT-ND
P-Channel 200V 35mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

P-Channel 200V 35mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP1320FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP1320FTR-ND
Single FETs, MOSFETs ZVP1320FTR-ND
P-Channel 200V 35mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

P-Channel 200V 35mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP1320FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP1320FDKR-ND
Single FETs, MOSFETs ZVP1320FDKR-ND
P-Channel 200V 35mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

P-Channel 200V 35mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVP1320FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVP1320FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVP1320FTA
MOSFET P-CH 200V 35MA SOT23-3

MOSFET P-CH 200V 35MA SOT23-3

Supplier's Site
Mosfet, P Channel, 200V, 0.035A, Sot23; Channel Type Diodes Inc. - 65T9549 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 200V, 0.035A, Sot23; Channel Type Diodes Inc.
65T9549
Mosfet, P Channel, 200V, 0.035A, Sot23; Channel Type Diodes Inc. 65T9549
MOSFET, P CHANNEL, 200V, 0.035A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:35mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, P CHANNEL, 200V, 0.035A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:35mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Chnl 200V

MOSFET P-Chnl 200V

Buy Now Datasheet
Single FETs, MOSFETs - ZVP1320FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVP1320FTA
Single FETs, MOSFETs ZVP1320FTA
MOSFET P-CH 200V 35MA SOT23-3

MOSFET P-CH 200V 35MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 036848-ZVP1320FTA 278-ZVP1320FTA ZVP1320FCT-ND ZVP1320FTA 65T9549 ZVP1320FTA ZVP1320FTA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP1320FTA 200V 35MA SOT23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, 200V, 0.035A, Sot23; Channel Type Diodes Inc. MOSFET Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 200 volts 200 volts 200 volts
PD 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
FET, MOSFET Arrays - AUIRF7313Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers