Manufacturer: Diodes Incorporated
Win Source Part Number: 044155-ZVP0545A
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 45mA (Ta)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Input Capacitance: 120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 Ohm @ 50mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
MOSFET P-CH 450V 45MA TO92-3 Product overview: ZVP0545A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 45MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 45MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP0545A can be used for catalog matching and distributor lookup.
P-Channel 450V 45mA (Ta) 700mW (Ta) Through Hole TO-92
MOSFET, P CHANNEL, 450V, -45mA, E-LINE; Channel Type:P Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:45mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes
MOSFET P-CH 450V 45MA TO92-3
MOSFET P-CH 450V 45MA TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 044155-ZVP0545A | 278-ZVP0545A | ZVP0545A-ND | 98K4110 | ZVP0545A | ZVP0545A | ZVP0545A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP0545A | 450V 45MA MOSFET Transistor | Single FETs, MOSFETs | Mosfet, P Channel, 450V, -45Ma, E-Line; Channel Type Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 450 volts | 450 volts | 450 volts | ||||
| PD | 700 milliwatts | 700 milliwatts | 700 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-92; SOT3; TO-92-3 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) |