MOSFET N-CH 200V 320MA SOT223 Product overview: ZVNL120GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 320MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 320MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVNL120GTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036846-ZVNL120GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 320mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Input Capacitance: 85pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 Ohm @ 250mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
N-Channel 200V 320mA (Ta) 2W (Ta) Surface Mount SOT-223-3
N-Channel 200V 320mA (Ta) 2W (Ta) Surface Mount SOT-223-3
MOSFET, N-CH, 200V, 0.32A, SOT-223 ROHS COMPLIANT: YES
MOSFET N-CH 200V 320MA SOT223
MOSFET N-CH 200V 320MA SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-ZVNL120GTA | 036846-ZVNL120GTA | ZVNL120GTR-ND | 29AK9107 | ZVNL120GTA | ZVNL120GTA | ZVNL120GTA |
| Product Name | 200V 320MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVNL120GTA | Single FETs, MOSFETs | Mosfet, N-Ch, 200V, 0.32A, Sot-223 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 200 volts | 200 volts | 200 volts | ||||
| PD | 2 milliwatts | 2000 milliwatts | 2000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |