DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVNL120C

Description
MOSFET N-CH 200V 180MA TO92-3
Description
MOSFET N-CH 200V 180MA TO92-3

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVNL120C - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVNL120C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVNL120C
MOSFET N-CH 200V 180MA TO92-3

MOSFET N-CH 200V 180MA TO92-3

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number ZVNL120C
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 42A DPAK MOSFET Transistor - 278-AUIRFR4104TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 140 milliwatts
View Details
6 suppliers