N-Channel 100V 320mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)
N-Channel 100V 320mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 800436-ZVNL110ASTZ
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: E-Line-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 320mA (Ta)
Family Name: ZVNL110A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Manufacturer Package: E-Line (TO-92 compatible)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 1.5V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds: 75pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 700mW (Ta)
Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): TN0110N3-G P013; TN0110N3-G P003; TN0110N3-G P002; TN0110N3;
Introduction Date: October 14, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
MOSFET N-CH 100V 320MA E-LINE Product overview: ZVNL110ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 320MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 320MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVNL110ASTZ can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 320MA E-LINE
MOSFET N-CH 100V 320MA E-LINE
MOSFET, N-CH, 100V, 0.32A, TO-92 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ZVNL110ASTB-ND | 800436-ZVNL110ASTZ | 278-ZVNL110ASTZ | ZVNL110ASTZ | ZVNL110ASTZ | ZVNL110ASTZ | 29AK9105 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVNL110ASTZ | 100V 320MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 0.32A, To-92 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | E-Line-3 | TO-92; SOT3 | Cut Tape (CT) | E-Line-3 | TO-92; E-Line-3 | TO-3; TO-92 | |
| PD | 700 milliwatts | 700 milliwatts | 700 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tape Reel; Tape in Box | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) |