Win Source Part Number: 1109147-ZVNL110A
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 4,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 320mA (Ta)
Rds On (Max) @ Id, Vgs: 3Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 1.5V @ 1mA
Power Dissipation (Max): 700mW (Ta)
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Input Capacitance (Ciss) (Max) @ Vds: 75 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ZVNL110A.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: TN0110N3,ZVNL110A-ND
Base Product Number: ZVNL110
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
N-Channel 100V 320mA (Ta) 700mW (Ta) Through Hole TO-92
MOSFET N-CH 100V 320MA TO92-3 Product overview: ZVNL110A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 320MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 320MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVNL110A can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 320MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1109147-ZVNL110A | ZVNL110A-ND | 278-ZVNL110A | ZVNL110A | ZVNL110A |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 100V 320MA MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| PD | 700 milliwatts | 700 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) |