Manufacturer: Diodes Incorporated
Win Source Part Number: 084063-ZVN4525GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 310mA (Ta)
Gate-Source Threshold Voltage: 1.8V @ 1mA
Max Gate Charge: 3.65nC @ 10V
Max Input Capacitance: 72pF @ 25V
Maximum Gate-Source Voltage: ±40V
Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
N-Channel 250V 310mA (Ta) 2W (Ta) Surface Mount SOT-223-3
N-Channel 250V 310mA (Ta) 2W (Ta) Surface Mount SOT-223-3
N-Channel 250V 310mA (Ta) 2W (Ta) Surface Mount SOT-223-3
MOSFET N-CH 250V 310MA SOT223 Product overview: ZVN4525GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 310MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 310MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4525GTA can be used for catalog matching and distributor lookup.
MOSFET N-CH 250V 310MA SOT223
MOSFET, N-CH, 250V, 0.31A, 150DEG C, 2W ROHS COMPLIANT: YES
MOSFET N-CH 250V 310MA SOT223
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 084063-ZVN4525GTA | ZVN4525GTR-ND | 278-ZVN4525GTA | ZVN4525GTA | 69AH3886 | ZVN4525GTA | ZVN4525GTA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4525GTA | Single FETs, MOSFETs | 250V 310MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 250V, 0.31A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 250 volts | 250 volts | 250 volts | ||||
| PD | 2000 milliwatts | 2 milliwatts | 2000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | TO-261-4, TO-261AA | TO-3 | SOT223; TO-261-4, TO-261AA |