DIODES Incorporated 240V 500MA MOSFET Transistor ZVN4424GTC

Description
MOSFET N-CH 240V 500MA SOT223 Product overview: ZVN4424GTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4424GTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 240V 500MA SOT223 Product overview: ZVN4424GTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4424GTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
240V 500MA MOSFET Transistor
278-ZVN4424GTC
240V 500MA MOSFET Transistor 278-ZVN4424GTC
MOSFET N-CH 240V 500MA SOT223 Product overview: ZVN4424GTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4424GTC can be used for catalog matching and distributor lookup.

MOSFET N-CH 240V 500MA SOT223 Product overview: ZVN4424GTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4424GTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZVN4424GTC-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN4424GTC-ND
Single FETs, MOSFETs ZVN4424GTC-ND
N-Channel 240V 500mA (Ta) 2.5W (Ta) Surface Mount SOT-223-3

N-Channel 240V 500mA (Ta) 2.5W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4424GTC - 1120317-ZVN4424GTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4424GTC
1120317-ZVN4424GTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4424GTC 1120317-ZVN4424GTC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120317-ZVN4424GTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 1.8V @ 1mA Max Input Capacitance: 200pF @ 25V Maximum Gate-Source Voltage: ±40V Maximum Rds On at Id,Vgs: 5.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120317-ZVN4424GTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 1.8V @ 1mA
Max Input Capacitance: 200pF @ 25V
Maximum Gate-Source Voltage: ±40V
Maximum Rds On at Id,Vgs: 5.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN4424GTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN4424GTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN4424GTC
MOSFET N-CH 240V 500MA SOT223

MOSFET N-CH 240V 500MA SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-ZVN4424GTC ZVN4424GTC-ND 1120317-ZVN4424GTC ZVN4424GTC
Product Name 240V 500MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4424GTC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT3; SOT-223
Unlock Full Specs
to access all available technical data