DIODES Incorporated Line Protection, Distribution, Backups - Power Distribution, Surge Protectors ZVN4424GQTA

Description
Manufacturer: AMIS Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Part Status: Obsolete FET Type: N-Channel Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power Dissipation (Max): 100W (Tc) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Part Status: Obsolete FET Type: N-Channel Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power Dissipation (Max): 100W (Tc) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors -  - Win Source Electronics
Laguna Hills, CA, United States
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Manufacturer: AMIS Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Part Status: Obsolete FET Type: N-Channel Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power Dissipation (Max): 100W (Tc) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors
Part Status: Obsolete
FET Type: N-Channel
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power Dissipation (Max): 100W (Tc)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Surge Suppressors
Product Name Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
N (F) BH St. to N (F) St. Adapter with Lightning Arrestor - ET-GPDC6GArres-NFS-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor
Clamping Voltage 230 volts
View Details