MOSFET N-CH 240V SOT223 T&R Product overview: ZVN4424GQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4424GQTA can be used for catalog matching and distributor lookup.
MOSFET N-CH 240V SOT223 T&R
MOSFET N-CH 240V SOT223 T&R
N-Channel 240V 500mA (Ta) 2.5W (Ta) Surface Mount SOT-223
MOSFET N-CH 240V SOT223 T&R
MOSFET, N-CH, 240V, 0.5A, SOT-223 ROHS COMPLIANT: YES
MOSFET N-CH 240V SOT223 T&R
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-ZVN4424GQTA | 31-ZVN4424GQTADKR-ND | ZVN4424GQTA | ZVN4424GQTA | 29AK9118 | ZVN4424GQTA |
| Product Name | 240V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 240V, 0.5A, Sot-223 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 240 volts | 240 volts | ||||
| Transconductance | 4.00E-4 kS | |||||
| PD | 2.5 milliwatts | 2500 milliwatts |