MOSFET N-CH 240V 260MA E-LINE Product overview: ZVN4424ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4424ASTZ can be used for catalog matching and distributor lookup.
MOSFET N-CH 240V 260MA E-LINE
N-Channel 240V 260mA (Ta) 750mW (Ta) Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 214716-ZVN4424ASTZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Dimension: E-Line-3
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 260mA (Ta)
Gate-Source Threshold Voltage: 1.8V @ 1mA
Max Input Capacitance: 200pF @ 25V
Maximum Gate-Source Voltage: ±40V
Maximum Rds On at Id,Vgs: 5.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 240V 260MA E-LINE
MOSFET N-CH 240V 260MA E-LINE
MOSFET, N-CH, 240V, 0.26A, E-LINE ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-ZVN4424ASTZ | 31-ZVN4424ASTZCT-ND | 214716-ZVN4424ASTZ | ZVN4424ASTZ | ZVN4424ASTZ | ZVN4424ASTZ | 29AK9117 |
| Product Name | 240V 260MA MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4424ASTZ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 240V, 0.26A, E-Line Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 240 volts | 240 volts | 240 volts | ||||
| PD | 750 milliwatts | 750 milliwatts | 750 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |