DIODES Incorporated Single FETs, MOSFETs ZVN4306GTC

Description
N-Channel 60V 2.1A (Ta) 3W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
N-Channel 60V 2.1A (Ta) 3W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZVN4306GTC-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN4306GTC-ND
Single FETs, MOSFETs ZVN4306GTC-ND
N-Channel 60V 2.1A (Ta) 3W (Ta) Surface Mount SOT-223-3

N-Channel 60V 2.1A (Ta) 3W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4306GTC - 1120312-ZVN4306GTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4306GTC
1120312-ZVN4306GTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4306GTC 1120312-ZVN4306GTC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120312-ZVN4306GTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.1A (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 330 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120312-ZVN4306GTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.1A (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 330 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 2.1A MOSFET Transistor
278-ZVN4306GTC
60V 2.1A MOSFET Transistor 278-ZVN4306GTC
MOSFET N-CH 60V 2.1A SOT223 Product overview: ZVN4306GTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4306GTC can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2.1A SOT223 Product overview: ZVN4306GTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4306GTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN4306GTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN4306GTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN4306GTC
MOSFET N-CH 60V 2.1A SOT223

MOSFET N-CH 60V 2.1A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZVN4306GTC-ND 1120312-ZVN4306GTC 278-ZVN4306GTC ZVN4306GTC
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4306GTC 60V 2.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data