N-Channel 60V 1.1A (Ta) 850mW (Ta) Through Hole TO-92
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120311-ZVN4306AV
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 850mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.1A (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 330 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 1.1A TO92-3 Product overview: ZVN4306AV from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4306AV can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 1.1A TO92-3
MOSFET, N-CH, 60V, 1.1A, E-LINE ROHS COMPLIANT: YES
MOSFET N-CH 60V 1.1A TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ZVN4306AV-ND | 1120311-ZVN4306AV | 278-ZVN4306AV | ZVN4306AV | 29AK9115 | ZVN4306AV | ZVN4306AV |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4306AV | 60V 1.1A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 1.1A, E-Line Rohs Compliant Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3; TO-92-3 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||
| PD | 850 milliwatts | 850 milliwatts | 850 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |