DIODES Incorporated Single FETs, MOSFETs ZVN4210ASTZ

Description
MOSFET N-CH 100V 450MA E-LINE
Request a Quote Datasheet
Description
MOSFET N-CH 100V 450MA E-LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-ZVN4210ASTZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZVN4210ASTZCT-ND
Single FETs, MOSFETs 31-ZVN4210ASTZCT-ND
MOSFET N-CH 100V 450MA E-LINE

MOSFET N-CH 100V 450MA E-LINE

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZVN4210ASTZTB-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZVN4210ASTZTB-ND
Single FETs, MOSFETs 31-ZVN4210ASTZTB-ND
N-Channel 100V 450mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)

N-Channel 100V 450mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
Singapore, Singapore
100V 450MA MOSFET Transistor
278-ZVN4210ASTZ
100V 450MA MOSFET Transistor 278-ZVN4210ASTZ
MOSFET N-CH 100V 450MA E-LINE Product overview: ZVN4210ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 450MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 450MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4210ASTZ can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 450MA E-LINE Product overview: ZVN4210ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 450MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 450MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4210ASTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4210ASTZ - 1120309-ZVN4210ASTZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4210ASTZ
1120309-ZVN4210ASTZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4210ASTZ 1120309-ZVN4210ASTZ
Manufacturer: Diodes Incorporated Win Source Part Number: 1120309-ZVN4210ASTZ Packaging: AMMO PACKAGE Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: E-Line (TO-92 compatible) Dimension: E-Line-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 450mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120309-ZVN4210ASTZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Dimension: E-Line-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 450mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN4210ASTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN4210ASTZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN4210ASTZ
MOSFET N-CH 100V 450MA E-LINE

MOSFET N-CH 100V 450MA E-LINE

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chnl 100V

MOSFET N-Chnl 100V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-ZVN4210ASTZCT-ND 278-ZVN4210ASTZ 1120309-ZVN4210ASTZ ZVN4210ASTZ ZVN4210ASTZ
Product Name Single FETs, MOSFETs 100V 450MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4210ASTZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type E-Line-3 Cut Tape (CT) TO-92; SOT3; E-Line (TO-92 compatible) E-Line-3
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data