Manufacturer: Diodes Incorporated
Win Source Part Number: 849812-ZVN4210ASTOA
Features: 100 V
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET N-CH 100V 450MA E-LINE Product overview: ZVN4210ASTOA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 450MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 450MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4210ASTOA can be used for catalog matching and distributor lookup.
N-Channel 100V 450mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)
MOSFET N-CH 100V 450MA E-LINE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 849812-ZVN4210ASTOA | 278-ZVN4210ASTOA | ZVN4210ASTOA-ND | ZVN4210ASTOA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4210ASTOA | 100V 450MA MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | Tape & Reel (TR) | E-Line-3 | E-Line-3 |