Manufacturer: Diodes Incorporated
Win Source Part Number: 1120308-ZVN4210A
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 450mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Audio, Automotive
N-Channel 100V 450mA (Ta) 700mW (Ta) Through Hole TO-92
MOSFET N-CH 100V 450MA TO92-3 Product overview: ZVN4210A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 450MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 450MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4210A can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 450MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1120308-ZVN4210A | ZVN4210A-ND | 278-ZVN4210A | ZVN4210A | ZVN4210A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4210A | Single FETs, MOSFETs | 100V 450MA MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | 100 volts | |||
| PD | 700 milliwatts | 700 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |