Manufacturer: Diodes Incorporated
Win Source Part Number: 044154-ZVN4206GVTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
MOSFET N-CH 60V 1A SOT223 Product overview: ZVN4206GVTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4206GVTA can be used for catalog matching and distributor lookup.
N-Channel 60V 1A (Ta) 2W (Ta) Surface Mount SOT-223-3
N-Channel 60V 1A (Ta) 2W (Ta) Surface Mount SOT-223-3
MOSFET N-CH 60V 1A SOT223
MOSFET N-CH 60V 1A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 044154-ZVN4206GVTA | 278-ZVN4206GVTA | ZVN4206GVCT-ND | ZVN4206GVTA | ZVN4206GVTA | ZVN4206GVTA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4206GVTA | 60V 1A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||
| PD | 2000 milliwatts | 2 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA |