DIODES Incorporated Single FETs, MOSFETs ZVN4206GTC

Description
MOSFET N-CH 60V 1A SOT223
Request a Quote Datasheet
Description
MOSFET N-CH 60V 1A SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-ZVN4206GTCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZVN4206GTCCT-ND
Single FETs, MOSFETs 31-ZVN4206GTCCT-ND
MOSFET N-CH 60V 1A SOT223

MOSFET N-CH 60V 1A SOT223

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZVN4206GTCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZVN4206GTCTR-ND
Single FETs, MOSFETs 31-ZVN4206GTCTR-ND
N-Channel 60V 1A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 1A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZVN4206GTCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZVN4206GTCDKR-ND
Single FETs, MOSFETs 31-ZVN4206GTCDKR-ND
MOSFET N-CH 60V 1A SOT223

MOSFET N-CH 60V 1A SOT223

Buy Now Datasheet
Singapore, Singapore
60V 1A MOSFET Transistor
278-ZVN4206GTC
60V 1A MOSFET Transistor 278-ZVN4206GTC
MOSFET N-CH 60V 1A SOT223 Product overview: ZVN4206GTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4206GTC can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 1A SOT223 Product overview: ZVN4206GTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4206GTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4206GTC - 1120305-ZVN4206GTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4206GTC
1120305-ZVN4206GTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4206GTC 1120305-ZVN4206GTC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120305-ZVN4206GTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120305-ZVN4206GTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chnl 60V

MOSFET N-Chnl 60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN4206GTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN4206GTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN4206GTC
MOSFET N-CH 60V 1A SOT223

MOSFET N-CH 60V 1A SOT223

Supplier's Site
Mosfet, N-Ch, 60V, 1A, Sot-223 Rohs Compliant Diodes Inc. - 29AK9114 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 1A, Sot-223 Rohs Compliant Diodes Inc.
29AK9114
Mosfet, N-Ch, 60V, 1A, Sot-223 Rohs Compliant Diodes Inc. 29AK9114
MOSFET, N-CH, 60V, 1A, SOT-223 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 1A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-ZVN4206GTCCT-ND 278-ZVN4206GTC 1120305-ZVN4206GTC ZVN4206GTC ZVN4206GTC 29AK9114
Product Name Single FETs, MOSFETs 60V 1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4206GTC MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 1A, Sot-223 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 Surface Mount TO-3; SOT223
MOSFET Operating Mode Enhancement
PD 2 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data