MOSFET, N CHANNEL, 60V, 1A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 98K4106 |
| Product Name | Mosfet, N Channel, 60V, 1A, Sot-223; Channel Type Diodes Inc. |
| Polarity | N-Channel |