DIODES Incorporated 60V 600MA MOSFET Transistor ZVN4206AVSTOA

Description
MOSFET N-CH 60V 600MA TO92-3 Product overview: ZVN4206AVSTOA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 600MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZVN4206AVSTOA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 600MA TO92-3 Product overview: ZVN4206AVSTOA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 600MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZVN4206AVSTOA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 600MA MOSFET Transistor
285-ZVN4206AVSTOA
60V 600MA MOSFET Transistor 285-ZVN4206AVSTOA
MOSFET N-CH 60V 600MA TO92-3 Product overview: ZVN4206AVSTOA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 600MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZVN4206AVSTOA can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 600MA TO92-3 Product overview: ZVN4206AVSTOA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 600MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZVN4206AVSTOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4206AVSTOA - 057960-ZVN4206AVSTOA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4206AVSTOA
057960-ZVN4206AVSTOA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4206AVSTOA 057960-ZVN4206AVSTOA
Manufacturer: Diodes Incorporated Win Source Part Number: 057960-ZVN4206AVSTOA Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: E-Line (TO-92 compatible) Dimension: E-Line-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057960-ZVN4206AVSTOA
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Dimension: E-Line-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 600mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-ZVN4206AVSTOA 057960-ZVN4206AVSTOA
Product Name 60V 600MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4206AVSTOA
Polarity N-Channel N-Channel; N-Channel
PD 700 milliwatts 700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data