Manufacturer: Diodes Incorporated
Win Source Part Number: 802383-ZVN4206ASTZ
Packaging: Reel
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: E-Line (TO-92 compatible)
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: E-Line-3
Power Dissipation (Maximum): 700mW
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1Ohm at 1.5A, 10V
Input Capacitance (Ciss) (Maximum) at Vds: 100pF at 25V
Current - Continuous Drain (Id) at 25°C: 600mA
Vgs(th) (Maximum) at Id: 3V at 1mA
Maximum Vgs: ±20V
MOSFET N-CH 60V 600MA E-LINE Product overview: ZVN4206ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 600MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4206ASTZ can be used for catalog matching and distributor lookup.
N-Channel 60V 600mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)
MOSFET N-CH 60V 600MA E-LINE
MOSFET, N-CH, 60V, 0.6A, E-LINE ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 802383-ZVN4206ASTZ | 278-ZVN4206ASTZ | ZVN4206ASTZ-ND | ZVN4206ASTZ | 29AK9112 |
| Product Name | FETs - Single - ZVN4206ASTZ | 60V 600MA MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 0.6A, E-Line Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| PD | 700 milliwatts | 700 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-92; SOT3 | Tape & Reel (TR) | E-Line-3 | E-Line-3 | TO-3 |