DIODES Incorporated Single FETs, MOSFETs ZVN4106FTA

Description
N-Channel 60V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZVN4106FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN4106FCT-ND
Single FETs, MOSFETs ZVN4106FCT-ND
N-Channel 60V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVN4106FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN4106FTR-ND
Single FETs, MOSFETs ZVN4106FTR-ND
N-Channel 60V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVN4106FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN4106FDKR-ND
Single FETs, MOSFETs ZVN4106FDKR-ND
N-Channel 60V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4106FTA - 036838-ZVN4106FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4106FTA
036838-ZVN4106FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4106FTA 036838-ZVN4106FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036838-ZVN4106FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 35pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 500mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036838-ZVN4106FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 35pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 500mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 200MA SOT23 MOSFET Transistor
278-ZVN4106FTA
60V 200MA SOT23 MOSFET Transistor 278-ZVN4106FTA
MOSFET N-CH 60V 200MA SOT23-3 Product overview: ZVN4106FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4106FTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 200MA SOT23-3 Product overview: ZVN4106FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4106FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZVN4106FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVN4106FTA
Single FETs, MOSFETs ZVN4106FTA
MOSFET N-CH 60V 200MA SOT23-3

MOSFET N-CH 60V 200MA SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZVN4106FTA
Triode/MOS Tube/Transistor >> MOSFETs ZVN4106FTA
60V 200mA 2.5Ω@10V,500mA 350mW 3V@1mA N Channel SOT-23-3 MOSFETs ROHS

60V 200mA 2.5Ω@10V,500mA 350mW 3V@1mA N Channel SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN4106FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN4106FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN4106FTA
MOSFET N-CH 60V 200MA SOT23-3

MOSFET N-CH 60V 200MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chnl 60V

MOSFET N-Chnl 60V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZVN4106FCT-ND 036838-ZVN4106FTA 278-ZVN4106FTA ZVN4106FTA ZVN4106FTA ZVN4106FTA ZVN4106FTA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4106FTA 60V 200MA SOT23 MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 60 volts 60 volts 60 volts
PD 350 milliwatts 330 milliwatts 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data